Cat5e Snagless Patch Cable 10ft Black - USA Made & TAA Compliant

Comprehensive's "Made in the USA" CAT5e Snagless Patch Cables are 100% made and tested right here in the United States and are all TAA compliant. These cables are perfect for anyone who needs products exclusively manufactured in the USA
Comprehensive's "Made in the USA" CAT5e (Enhanced) cables provide up to 350 Mhz bandwidth for high-speed signal transmission. Perfect for distributing data, voice and video on today's high speed ethernet and gigabit networks. Comprehensive CAT5e 350 Mhz Snagless Patch Cables meet all CAT5e TIA/EIA standards. Each individual pair is attached together to ensure proper spacing between the twists of the wire which greatly reduces loss compared to standard 100Mhz cable. Comprehensive CAT5e 350 Mhz Snagless Patch Cables have a molded low profile, snagless boot that makes installing these cables quick and easy everytime while providing superior strain relief. CAT5e Patch Cables are available in a wide variety of colors. Applications include: 1000 BASE-T; 100 BASE-T; 10 BASE-T (IEEE 802.3), 4/16 Mbps Token Ring (IEEE 802.5); 100 VG-AnyLAN 100 Mbps, TP-PMD (ANSI X3T9.5); 55/155 Mbps A, and Voice. RoHS Compliant. Lifetime Warranty.

Manufacturer Part Number
CAT5-10BLK-USA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector Type 1: RJ45 Male
Connector Type 2: RJ45 Male
Compliance: TAA & USA
Performance Grade: Great
Bandwidth: Supports voice/data/video distribution applications up to 350 MHz
Standards: Meets all Cat6 TIA/EIA standards, Verified to EIA/TIA 568B.2
Cable Style: Molded snagless boot
Conductors: 4 Twisted Pairs 24 AWG Bare copper stranded cable
Conductor DC Resistance: 9.8 Ohm at 100m maximum
Connector Material: Polycarbonate
Contact Material: Copper alloy plated with 50u gold
Jacket: PVC
Jacket Color: Black
Weight Lbs: 0.3
RoHS Compliant: Yes
Warranty: Lifetime