XPC slim DH110SE Barebone System

Slim PC For High Performance Vertical Markets

Introducing the Shuttle DH110SE, a Slim PC designed for high performance and superior graphics applications. The DH110SE supports Intel® 6 th generation LGA1151 Skylake 65W CPUs and 4K/UHD video playback, making it perfect for Digital Signage and other vertical market applications. This new Slim PC provides an HDMI and DisplayPort for dual video output and multiple I/O and high-speed storage interfaces to meet a wide array of integration requirements. The DH110SE has a built-in Smart FAN cooling system as well as an energy saving design, allowing for 24/7 operation. A VESA mount makes it easy to fit into limited spaces.

Supports Intel® 6th Generation Processor

Shuttle's DH110SE utilizes the new LGA1151 CPU socket and supports Intel® 6th generation (Skylake) Celeron, Pentium, Core i3/i5/i7 65W processors.

Integrated Intel® HD graphics also offers DirectX 12; compared with Haswell/ Haswell Refresh processors, the Skylake has better multimedia performance

Operable in 0 - 50°C

With an SSD and Wide Range Temp. SODIMM, the DH110SE meets the operational demand of 0 - 50° working environments in various extreme -temperature applications.

Supports Low-Voltage DDR4

The DH110SE supports two DDR4 memory modules, and through the Intel® processor's built-in memory controller, the memory capacity can accommodate up to DDR4-2133 32GB (16GB x 2).
Compared to DDR3 / DDR3L memory modules (that use 1.5V / 1.35V), the voltage of the DDR4 memory module is 1.2V, providing lower power consumption with higher performance to save money. 

VESA Mount Capability

The DH110SE meets international VESA standards (75 x 75mm, 100 x 100mm) and can mount to the back of an LCD monitor or VESA mount-compatible TV. (VESA Mount kit optional)

Manufacturer Part Number
DH110SE
EAN/UPC
0887993000916,887993000916
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PROCESSOR Supports Intel® Skylake Core i3/i5/i7, Pentium, Celeron CPU max. TDP 65W

MEMORY DDR4 2133 MHz support, Dual channel up to 32GB (16GB x 2)

VIDEO GRAPHICS Intel® HD 530 Graphics, max based on CPU

VIDEO OUTPUT HDMI + DisplayPort, Supports dual independent display

4K playback (dual channel memory recommended)

AUDIO Realtek ALC662 2 channel High Definition Audio

EXPANSION SLOT (1) M.2 2260 Type M key socket

(1) M.2 2230 Type AE key socket

STORAGE SATA 3.0 (6.0GB/s) interface

DRIVE BAYS (1) 2.5" HDD/SSD bay

FRONT PANEL (2) USB 3.0 ports

(2) USB 2.0 ports

(1) Microphone-In

(1) Earphone-Out

Power on button

Power LED

HDD LED

SD Card reader

BACK PANEL (1) HDMI port

(1) DisplayPort

(4) USB 2.0 ports

(1) RJ45 Gigabit LAN port

(1) DC-in

(1) External power on/Clear CMOS header

(1) Kensington lock

(2) Wireless antenna fixture

ONBOARD

CONNECTORS

(1) SATA 6GB/s connectors with

power

(1) External power on

(1) 4pin fan connector

(1) Auto power on header

ETHERNET Realtek RTL8111G

10Mb/s, 100Mb/s, 1000MB/s

operation

Supports Wake-On-LAN function

POWER Input: 100—240V AC

Output: 19V 4.47A DC

90W power adapter

DIMENSIONS 7.9(L) x 6.5(W) x 1.5(H) inches

OS SUPPORT

Windows 7

Windows 8.1

Windows 10

Linux