Captivate your audience with stunning, full high-definition (FHD) images and crisp text on Samsung DCE Series displays. This affordable digital signage solution gives you the essential functionality you need to easily produce attention-grabbing messages. Their slim, lightweight design makes installation a snap compared with cumbersome conventional displays, saving you needless start-up expenses. The displays feature direct LED (d-LED) BLU technology for rich picture quality, low power consumption and reduced operating costs.
Note:
Panel
Diagonal Size: 48": Type: 60Hz D-LED BLU
Resolution: 1920 X 1080(FHD): Pixel Pitch(mm): 0.183(H) x 0.549(V)
Active Display Area(mm): 1054.08(H) x 592.92(V): Brightness(Typ.): 350 nit
Contrast Ratio: 5000:1: Viewing Angle(H/V): 178:178
Response Time(G-to-G): 6ms: Display Colors: 16.7 M
Color Gamut: 72%
Display
Dynamic C/R: MEGA: H-Scanning Frequency: 30 ~ 81kHZ
V-Scanning Frequency: 48 ~ 75HZ: Maximum Pixel Frequency: 148.5MHz
Sound
Speaker Type: Built in Speaker(10W + 10W)
Connectivity
Input RGB: D-SUB, DVI-D
Video: HDMI1, HDMI2, CVBS
Audio: Stereo Mini Jack, RGB/DVI/HDMI/AV/COMPONENT Audio (Common)
Usb: USB 2.0 x 1
Output RGB: N/A
Video: N/A
Audio: Stereo Mini Jack
Power Out: N/A
External Control: RS232C(in) thru stereo jack, RJ45
External Sensor: IR
Power
Type: Internal
Power Supply: AC 100 - 240 V~ (+/- 10 %), 50/60 Hz
Power Consumption Max[W/h]: 132.0
Typical[W/h]: 120.0
BTU(Max): 450.12
Sleep mode: less than 0.5W
Off mode: less than 0.5W
Mechanical Specification
Dimension (mm) Set: 1075.1 X 619.4 X 49.9
Package : 1185 X 715 X 148
Weight (kg) Set: 10.2
Package : 13.8
Package : N/A
VESA Mount: 400*400mm
Protection Glass: N/A
Stand Type: Foot Stand (Optional)
Media Player Option Type: Embbeded, SBB (Attachable)
Bezel Width (mm): 9.5 (Top/Side), 15.0 (Bottom)
Operation
Recommended Usage Hours: 16/7
Operating Temperature: 0.0 ℃ ~ 40.0 ℃ : Humidity: 10.0 % ~ 80.0 %
Feature
Key Features: Slim & Light LFD with Built-in MagicInfo Lite
Special Features: H/W: Super Clear Coating, Temperature Sensor, Pivot Display, Button Lock, Clock Battery(168hrs Clock Keeping), Built in Speaker(10W x 2)
S/W: Auto Source Switching & Recovery, RS232C/RJ45 MDC,Plug and Play (DDC2B), Built In MagicInfo Lite, Firmware Update by Network, LFD New Home Screen
Internal Player Processor: N/A
On-Chip Cache Memory: N/A
Clock Speed: N/A
Main Memory Interface: N/A
Graphics: N/A
Storage (FDM): N/A
Multimedia: N/A
IO Ports: N/A
Operating System: Samsung Proprietary OS(VDLinux)
Certification
Safety: - CB (Europe) : IEC60950-1/EN60950-1 - CCC (China) : GB4943.1-2011 - PSB (Singapore ) : PSB+IEC60950-1 - NOM (Mexico ) : NOM-001-SCFI-1993 - IRAM (Argentina ) : IRAM+IEC60950-1 - SASO (Saudi Arabia ) : SASO+IEC60950-1 - BIS(India) : IEC60950-1 / IS13252 - NOM(Mexico) : Tunerless : NOM-019-SCFI-1998 - KC(Korea) : K 60950-1 - EAC(Russia) : EAC+IEC60950-1 - INMETRO(Brazil) : INMETRO+IEC60950-1 - BSMI(Taiwan) : BSMI+IEC60950-1 - RCM(Australia) : IEC60950-1/AS/NZS 60950-1 - CSA (Canada) : cUL - UL(USA) : cUL60950-1 - TUV (Germany) : CE - NEMKO (Norway) : CE
EMC: - FCC (USA) Part 15, Subpart B Class A - CE (Europe) : EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003 - VCCI (Japan) : VCCI V-3 /2010.04 Class A - KCC/EK (Korea) : Tunerless : KN22 / KN24 - BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) CNS14972 (Digital) - C-Tick (Australia) : AS/NZS CISPR22:2009 - CCC(China) :GB9254-2008, GB17625.1-2012 - GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97, EN55022:2006+A1:2007, EN55024:1998+A1:2001+A2:2003
Environment: ENERGY STAR 7.0 (USA)