Style Power Watercolor

Rechargeable 2200mAh portable charger

Style meets power with the brand new 2200mAh Style Power portable charger. This stylish powerbank is the perfect solution for the fashionista who needs to stay charged on the go. Complete with an integrated USB recharge cable, the Style Power can be used approximately 500 times. A compact charger, the Style Power is perfect for a quick charge anywhere. Use your own cable to charge your smartphone, or other USB device, and use the integrated USB recharge cable to recharge your Style Power via computer, car or wall adapter.

Manufacturer Part Number
SPU22M04
EAN/UPC
0847843004068,847843004068
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery: 2200mAh Lithium Ion

Product Dimensions: 3.9 in x 0.9 in x 1.1 in

Product Weight: 0.15 lbs.

USB port delivers 1.0A output