LED A19 bulb with a frosted finish features an energy-efficient design to use nearly 90 percent less electricity while providing 450 lumens of soft light. Solid state LED lighting offers a 300-degree beam spread. Long-life design delivers up to 25,000 hours of light. Dimmable bulb is approved for use in enclosed fixtures. 120-volt bulb also features a 2,700 Kelvin temperature, 80 CRI and medium base.
Note:
UPC: 045923096006
Voltage: 120
Watts: 5.5
Incandescent Equivalent: 40W
Power Factor: 0.82
Lamp Shape: A19
Base: Medium
ANSI Base: E26
Lamp Code: 5.5A19/OMNI/300/LED/27K
Dimmable/Non-Dimmable: Dimmable
Finish: Frosted
MOL In Inches: 4 1/2''
MOD In Inches: 2.38''
Initial Lumens: 450
Average Rated Hours: 25000
Kelvin Temp: 2700
Color: Warm White
CRI: 80
Beam Spread Deg: 300
Pack: 24
Package Type: Box
ENERGY STAR: ENERGY STAR
RoHS Compliant: Yes
UL or ETL Listed: Yes
UL Classification: cULus - Damp Location Rated
Warranty: 3 Year Limited