LED PAR38 bulb features an energy-efficient design to use nearly 90 percent less electricity while providing 1,150 lumens of warm light. Solid state LED lighting offers a 40-degree beam spread. Long-life design delivers up to 25,000 hours of light. Dimmable bulb is safe for use both indoors and outdoors. 120-volt bulb also features a 3,000 Kelvin temperature, 80 CRI and medium base.
Note:
UPC: 045923094460
Voltage: 120
Watts: 15
Incandescent Equivalent: 90W
Power Factor: 0.90
Lamp Shape: PAR38
Base: Medium
ANSI Base: E26
Lamp Code: 15PAR38/LED/40'/3000K/120V/D
Dimmable/Non-Dimmable: Dimmable
Finish: Silver
MOL In Inches: 5 3/16''
MOD In Inches: 4 3/4''
Initial Lumens: 1150
Average Rated Hours: 25000
Kelvin Temp: 3000
Color: Warm White
CRI: 80
Beam Spread Deg: 40
Pack: 12/6
Package Type: Box
ENERGY STAR: ENERGY STAR
RoHS Compliant: Yes
UL or ETL Listed: Yes
Warranty: 3 Year Limited