13-Watt PAR30 LED Bulb

LED PAR30 bulb features an energy-efficient design to use nearly 90 percent less electricity while providing 950 lumens of warm light. Solid state LED lighting offers a 40-degree beam spread. Long-life design delivers up to 25,000 hours of light. Dimmable bulb is safe for use both indoors and outdoors. 120-volt bulb also features a 3,000 Kelvin temperature, 80 CRI and medium base.

Manufacturer Part Number
S9431
EAN/UPC
0045923094316,045923094316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 045923094316
Voltage: 120
Watts: 13
Incandescent Equivalent: 75W
Lamp Shape: PAR30LN
Base: Medium
ANSI Base: E26
Lamp Code: 13PAR30/LN/LED/40'/3000K/120V/D
Dimmable/Non-Dimmable: Dimmable
Finish: Silver
MOL In Inches: 4.6''
MOD In Inches: 3 3/4''
Initial Lumens: 950
Average Rated Hours: 25000
Kelvin Temp: 3000
Color: Warm White
CRI: 80
Beam Spread Deg: 40
Pack: 12/6
Package Type: Box
ENERGY STAR: ENERGY STAR
RoHS Compliant: Yes
UL or ETL Listed: Yes
Warranty: 3 Year Limited