LED PAR20 bulb features an energy-efficient design to use nearly 90 percent less electricity while providing 500 lumens of warm light. Solid state LED lighting offers a 40-degree beam spread. Long-life design delivers up to 25,000 hours of light. Dimmable bulb is safe for use both indoors and outdoors. 120-volt bulb also features a 3,000 Kelvin temperature, 80 CRI and medium base.
Note:
UPC: 045923094064
Voltage: 120
Watts: 7
Incandescent Equivalent: 50W
Lamp Shape: PAR20
Base: Medium
ANSI Base: E26
Lamp Code: 7PAR20/LED/40'/3000K/120V/D
Dimmable/Non-Dimmable: Dimmable
Finish: Silver
MOL In Inches: 3 1/32''
MOD In Inches: 2.50''
Initial Lumens: 500
Average Rated Hours: 25000
Kelvin Temp: 3000
Color: Warm White
CRI: 80
Beam Spread Deg: 40
Pack: 24/6
Package Type: Box
ENERGY STAR: ENERGY STAR
RoHS Compliant: Yes
UL or ETL Listed: Yes
Warranty: 3 Year Limited