Breakroom organizer keeps your condiments, cutlery and cups readily accessible in a single location. Nonskid pads are attached to the heavy metal frame to prevent it from sliding and damaging surfaces. Shatter-resistant condiment trays are dishwasher-safe and removable for easy cleaning. Six dividers create a nine-compartment organizer to keep more items together. Risers for cups and lids can be attached to different locations on the organizer for customizable organization.
Note:
Unit of Measurement: PK
Color: Clear/Black
Item Width: 18.3"
Item Depth: 14"
Item Height: 10.6"