Professional Series facial tissue specifically addresses the unique needs of small businesses by delivering a level of convenience, quality and value. The exclusive EZ Access cartons are smaller, color-coded and feature unique perforated openings to help make shopping, finding, handling, storing, displaying and accessing tissue easier and faster in limited space. Angel Soft Ultra White 2-Ply Facial Tissue is ideal for image-conscious office, lodging and medical facilities. Premium, 7.4" x 8.8" sheets are stored in an attractive designer flat box until you or your guests are ready to pull them out one by one. Convenient color indicator sheets signal the need for replacement.
Note:
Brand OwnerGP
BrandAngel Soft Ultra Professional Series ™
MFG Part#4836014
ColorWhite
UP - UPC073310485607
Each Per Ship Unit10 Boxes
Items Per Each125 Sheets Per Box
Case Total1250 Sheets Per Convenience Size Case
Sheet (WxL)7.400" x 8.800''
UNSPSC14111701
Buy Multiple20 CS
Case GTIN00036500304904
Case Gross Wgt3.670 LBS
Case Net Wgt3.100 LBS
Case Dimensions (LxWxH)9.875" x 9.875" x 10.938"
Case Volume0.617 CFT
TI-Qty/Layer20
HI-Layers/Unit4
Unit Qty80
Unit Dimensions (LxWxH)49.375" x 39.500" x 43.750"