Professional Series jumbo roll bathroom tissue specifically addresses the unique needs of small businesses by delivering a level of convenience, quality and value. The exclusive EZ Access cartons are smaller, color-coded and feature unique perforated openings to help make shopping, finding, handling, storing, displaying and accessing tissue easier and faster in limited space. Economical, two-ply bath tissue in a long-lasting, 9" jumbo roll is ideal for high-traffic areas washrooms in hotels, office buildings, public facilities, schools, foodservice and healthcare facilities. Four jumbo rolls equal 22.3 regular rolls. Jumbo roll is replaced less often to help you save maintenance time and reduce runout. Tissue is safe for all standard sewer and septic systems.
Note:
Brand OwnerGP
BrandGeorgia-Pacific® Professional Series™
MFG Part#2172114
ColorWhite
UP - UPC073310217215
Each Per Ship Unit4 Rolls
Items Per Each1,000 Linear Feet Per Roll
Case Total4000 Linear Feet Per Convenience Size Case
Sheet (WxL)3.500" x 1000.000'
UNSPSC14111704
Buy Multiple60 CS
Case GTIN00036500305109
Case Gross Wgt7.830 LBS
Case Net Wgt7.260 LBS
Case Dimensions (LxWxH)18.563" x 9.438" x 7.875"
Case Volume0.798 CFT
TI-Qty/Layer10
HI-Layers/Unit6
Unit Qty60
Unit Dimensions (LxWxH)46.875" x 37.750" x 48.250"