Professional Series C-fold towels specifically address the unique needs of small businesses by delivering a level of convenience, quality and value. The exclusive EZ Access cartons are smaller, color-coded and feature unique perforated openings to help make shopping, finding, handling, storing, displaying and accessing towels easier and faster in limited space. Thick, absorbent, one-ply embossed design is ideal for image-conscious office buildings, restaurants, lodging accommodations and healthcare facilities. Premium towels offer a 3.6" folded width and work in most multifold, tri-folded or combo-folded towel dispensers.
Note:
Brand OwnerGP
BrandGeorgia-Pacific® Professional Series™
MFG Part#2112014
ColorWhite
UP - UPC073310211206
Each Per Ship Unit6 Packs
Items Per Each200 Towels
Case Total1200 Towels Per Convenience Size Case
Towel (WxL)10.000" x 13.000''
UNSPSC14111703
Buy Multiple40 CS
Case GTIN00036500304928
Case Gross Wgt10.840 LBS
Case Net Wgt9.960 LBS
Case Dimensions (LxWxH)15.875" x 11.750" x 11.250"
Case Volume1.214 CFT
TI-Qty/Layer10
HI-Layers/Unit4
Unit Qty40
Unit Dimensions (LxWxH)47.620" x 39.375" x 44.500"