QL-820NWB Label Printer

Professional label printer with an LCD offers flexible connectivity options to let you connect through Bluetooth, Ethernet and wireless (802.11b/g/n) interfaces. USB Host interface is well-suited for use with a peripheral such as a scanner. Ultra-fast technology provides a print speed of up to 110 standard address labels per minute to help you save time on big projects. Whether you print one label or multiple labels at a time, the convenient automatic cutter keeps you working efficiently. High-resolution printing (up to 300 x 600 dpi) delivers crisp text and graphics for impressive results. Flexible design can be powered by a rechargeable battery (sold separately) for a complete mobile solution. Its easy-to-use construction accepts Brother drop-in tape rolls for quick replacement and also prints on continuous-length paper and film tapes for banners and signs up to 3' long. Label printer is perfect for labeling packages, envelopes, office supplies, file folders and more.

Manufacturer Part Number
QL820NWB
EAN/UPC
0012502646341,012502646341,0012502647485,012502647485,4977766775113
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Description:  Brother QL-820NWB - label printer - monochrome - direct thermal  
Printer Type:  Label printer - direct thermal - monochrome
Weight:  2.56 lbs
Localization:  United States
Max Media Size:  Roll (2.44 in)  
Max Media Size (Custom): 2.44 in
Print Speed:  Up to 110 labels/min
Up to 415.7 inch/min  
Max Resolution (B&W)  300 x 600 dpi
Interface: USB 2.0, LAN, Wi-Fi(n), USB host, Bluetooth 2.1 EDR
AirPrint Enabled:  Yes
Barcodes:  Code 39, QR code, MaxiCode, Aztec code, UPC-A, UPC-E, Codabar, Code 128, Postnet, PDF417, Data Matrix, ITF, GS1 DataBar Composites, EAN-8, EAN-13, GS1-128, RSS-14, ISBN-2, ISBN-5
Media Type:  Continuous paper labels, die cut labels   
Compatible Tapes:  DK tape  
Fonts:  Brussels, Helsinki, San Diego, Letter Gothic
Styles & Effects:  Bold, vertical, mirror  
Printer Features:  Auto Power Off  
Power:  AC 120/230 V
System Requirements:  Microsoft Windows 7, Microsoft Windows Vista, Microsoft Windows Server 2008, Windows 8, Microsoft Windows Server 2012, Windows 8.1, Windows 10, Apple MacOS X 10.10.5 - 10.12.x
Manufacturer Warranty:  2 years warranty    
Dimensions (WxDxH): 4.9 in x 9.2 in x 5.7 in