Label printer helps busy professionals efficiently tackle a variety of large or small labeling tasks. Built-in wireless interface offers easy connectivity to print from virtually anywhere without being tethered to a computer. Ultra-fast technology provides a print speed of up to 110 standard address labels per minute to help you save time on big projects. Whether you print one label or multiple labels at a time, the convenient automatic cutter keeps you working efficiently. High-resolution printing (up to 300 x 600 dpi) delivers crisp text and graphics for impressive results. Flexible design can be powered by a rechargeable battery (sold separately) for a complete mobile solution. Its easy-to-use construction accepts Brother drop-in tape rolls for quick replacement and also prints on continuous-length paper and film tapes for banners and signs up to 3' long. Label printer is perfect for labeling packages, envelopes, office supplies, folders and more.
Note:
Housing Color: Black & White Printing Method: Direct Thermal Operation Modes: PC Connected, ESC/P or P-touch Template Cutter: up to 300,000 (die-cut labels) 150,000 (continuous labels) Maximum Print Speed (labels per min.): Up to 110 labels per minute
Mobile Device Printing App: Yes
Mobile Device Compatibility: AirPrint®, Brother iPrint&Label, free app download for wireless printing from your Apple® or Android™ mobile device
Tape Sizes: Die-cut and Continuous
Maximum Tape Width (inches): 2.4"
Maximum Print Width (inches): 2.3"
Maximum Label Length: 3 feet
Maximum Resolution (dpi): 300 x 600 (Superfine Mode)
Font Styles: True Type
Memory for Transferred Data (number): 99 Templates (6MB)
Symbols for Windows ( No. of Clip arts in P-touch Editor): 1379
Multiple Copies: Up to 9999 copies
Mirror Printing: Yes
Vertical Printing: Yes
Rotate Printing: Yes
Date/Time Stamp: PC Generated Bar-codes Types: CODE39, CODE128, UCC/EAN128(GS1-128), ITF(I-2/5), CODABAR(NW-7), UPC-A, UPC-E, EAN13, EAN8, ISBN-2(EAN13 AddOn2), ISBN-5(EAN13 AddOn5), Laser Barcode, POSTNET, RSS(RSS14 Standard, RSS14 Truncated, RSS14 Stacked, RSS14 Stacked Omni, RSS Limited, RSS Expanded, RSS Expanded Stacked), PDF417(Standard, Truncate, Micro), QR code(Model1, Model2, Micro), Data Matrix(ECC Square, ECC Rectangular), MaxiCode(Model2, Model3, Model4, Model5), GS1 Databar Composite, Aztec Barcode
Microsoft® Add-ins: Yes
Database File Compatibility: csv, txt, mdb, xls, Microsoft® SQL Server Database (Windows®) / csv, txt (Mac®)
Software: P-touch Editor 5.1 for Windows®, P-touch Address Book 1.2 for Windows®, P-touch Editor 5.1 for Mac®, P-touch Update Software (Windows® & Mac®)
Networking: Built-in
Interface USB, Wireless (802.11 b/g/n), Wireless Direct
Compatibility Windows® & Mac®
Operating System Windows Vista®, Windows® 7, Windows® 8/8.1, Windows® 10; Server 2008/2012; Mac OS X 10.10.5 - 10.12.x
Housing Dimensions 5.0" x 5.7" x 9.2"
Power Supply 100-240V - 50/60Hz 1.5A
ENERGY STAR® certified Yes
Warranty 2 Year Limited Warranty & Replacement Service