High-speed label printer helps you quickly tackle labeling tasks in your busy office without requiring any ink or toner. The super-fast print speed of up to 93 standard address labels per minute helps you save time on big projects. High-resolution printing (up to 300 x 600 dpi) delivers crisp text and graphics for impressive results. Whether you print one label or multiple labels at a time, the convenient automatic cutter keeps you working efficiently. Plug-and-Label software is built-in to quickly type and print labels without installing software. Or, install the included P-touch Editor software to create more elaborate labels. Printer is perfect for creating cost-effective labels for packages, envelopes, file folders, name badges, postage and more. Label printer is compatible with Microsoft Word, Excel and Outlook (sold separately).
Note:
Product Description: Brother QL-800 - label printer - monochrome - direct thermal
Printer Type: Label printer - direct thermal - monochrome
Weight: 2.54 lbs
Localization United States
Max Media Size: Roll (2.44 in)
Max Media Size (Custom): 2.44 in
Print Speed: Up to 93 labels/min
Up to 349.6 inch/min
Max Resolution (B&W): 300 x 600 dpi
Interface: USB 2.0
Barcodes: Code 39, QR code, MaxiCode, Aztec code, UPC-A, UPC-E, Codabar, Code 128, Postnet, PDF417, Data Matrix, ITF, GS1 DataBar Composites, EAN-8, EAN-13, GS1-128, RSS-14, ISBN-2, ISBN-5
Media Type: Continuous paper labels, die cut labels
Compatible Tapes: DK tape
Styles & Effects: Vertical, mirror
Power: AC 120 V
System Requirements: Microsoft Windows 7, Microsoft Windows Vista, Windows 8, Windows 8.1, Windows 10, Apple MacOS X 10.10.5 - 10.12.x
Manufacturer Warranty: 2 years warranty
Dimensions (WxDxH): 4.9 in x 8.4 in x 5.6 in