Portable labelmaker lets you quickly create professional-style labels with fast print speeds up to 60mm per second. Easy-view backlit display shows you how your label will look before you print to prevent errors and minimize waste. Removable keyboard utilizes a familiar computer-style layout for quick, smooth input. Cable label wizard helps you easily organize and label your wires and cables. Plus, print from your mobile device with Brother applications. Integrated storage space provides a convenient location to keep your accessories readily available. Flexible design can be powered by the included AC adapter or rechargeable battery (sold separately) for on-the-go performance. Labelmaker is designed for use with Brother TZe tapes up to 36mm wide.
Note:
General - P-touch
Machine type: PC connectable
Maximum tape width (mm): 36
Cutter type: Full and half
Technology: Thermal transfer
General Supplies
Width: 3.5, 6, 9, 12, 18, 24, 36mm
Type: TZe Tape, HSe Tape, FLe Tape
Connectivity
USB interface: USB 2.0, 3.0 Full Speed (Windows), USB 2.0 Full Speed (Mac)
Wireless network interface: IEEE802.11b (Ad-Hoc Mode), IEEE802.11b/g/n (Infrastructure Mode)
Dimensions & weights
Dimensions: 118mm (W) x 192mm (D) x 146mm (H)
Weight: 1.48 kg
In the box
AC adaptor: Yes
AC adaptor power cord: Yes
Tape cassettes: 36mm black on white TZe Tape (8m)
USB cable: Yes
User guide: Yes
Warranty card: Yes
Label design software
Date and time stamp: Date and time
Download content from Brother cloud: Yes
Fonts: All installed TrueType fonts
Frames: 154
Image format support: DIB, GIF, ICO, JPG, PNG, TIFF, WMF
Label orientations: Horizontal, Vertical
Languages: English, German, French, Dutch, Italian, Spanish, Portuguese, Danish, Norwegian, Swedish, Finnish, Hungarian, Czech, Polish, Romanian, Slovenian, Slovakian, Croatian, Russian, Turkish, Brazilian Portuguese, Japanese, Simplified Chinese
Tape colour detection: Yes
Tape size detection: Yes
Text alignment: Centre, Justified, Left, Right
Typestyles: Bold, Invert, Italic, Normal, Shadow, Shadow light, Surround
Vertical print: Yes
Warranty
Warranty: Return To Base