MFC-J6935DW Business Smart Pro All-in-One

All-in-one printer features INKvestment cartridges to provide a cost-effective, high-volume printing solution for your office. 500-sheet total capacity, dual paper tray minimizes the frequency of paper refills to keep your office running more efficiently. Automatic duplex printing helps you save resources by printing on both sides of paper. Wireless connectivity lets you conveniently print from compatible mobile devices from virtually anywhere in the office. 50-sheet auto document feeder allows multiple pages to be copied, scanned or faxed without requiring you to place each sheet on the unit. 3.7" color touch screen offers intuitive menu navigation and simple setup.

Manufacturer Part Number
MFCJ6935DW
EAN/UPC
0012502643685,012502643685,4977766770927,4977766763165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print
Print Technology : Color Inkjet Technology :
Maximum Printing Size : Up to 11" x 17" :
Consumable Type : INKvestment Cartridge System (4-Cartridges) :
Max. Black Print Speed (ppm) : 35ppm Black :
Max. Color Print Speed (ppm) : 27ppm Color :
Printing: up to 22 ppm - B/W (ISO/IEC 24734)
Printing: up to 20 ppm - color (ISO/IEC 24734)
Print Resolution (maximum dpi) :4800 x 1200 dpi‡ :
Borderless Printing :Yes‡ :
Printer Driver Compatibility† :Windows® / Mac OS® :

Copy
Copying Capability : B/W & Color Copying :
Design Style : Flatbed :
Copying: up to 12 ppm - B/W (ISO/IEC 24735)
Copying: up to 9 ppm - color (ISO/IEC 24735)
Stand-alone Copying : No PC Required :
Reduction/Enlargement : 25% - 400%, in 1% increments :
Sorting Function : Yes :
Duplex Copying‡ :Yes :
N in 1 Function : 2in1 / 2in1(ID) / 4in1 Copy :
Poster Function : Yes :
Document Glass Size : Ledger (11.7" x 17") :
ID Copy : Yes :

Scan
Scanning Capability : B/W & Color Scanning :
Duplex Scanning‡ :Yes :
Max. Interpolated Scan Resolution (dpi)† :19,200 x 19,200dpi (Windows® Only) :
Optical Scan Resolution (dpi) : Flatbed: 1200x2400dpi(mono) / 1200x1200dpi(color)
ADF: 600x600dpi(mono) / 300x600dpi(color) :
Mobile Device Scanning App‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
"Scan To" Feature† :ID Scan, Image, OCR, Email, File, USB Memory, FTP‡, Email Server (download), Network :
Scan File Formats : JPEG, PDF
B&W: TIFF, PDF :
Scanner Driver Compatibility† :Windows®/Mac OS® :
Document Viewer Software† :Includes Scansoft PaperPort® v14 SE with OCR for Windows® and Presto!® :
OCR Software† :Includes Scansoft PaperPort® v14 SE with OCR for Windows® and Presto!® :


Fax
Faxing Capability : B/W & Color Faxing :
Fax Modem Speed : 33.6 Kbps :
PC Fax Capability (send/receive)† :Yes (B&W only) :
Best Transmission Speed (sec)‡ :Approx. 3 Sec. Per Page :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No / Yes / Yes :
Out-of-Paper Reception : Yes (up to 200 Pages) :
External TAD Interface : Yes :
Broadcasting (# of locations) :Yes (250 locations)‡ :
Fax/Telephone Switch : Yes :
Fax Page Memory‡ :Up to 200 Page Fax Memory :
Document Memory Backup : Yes / 24 Hours :

Paper Handling
Standard Input Paper Capacity (sheets)‡ :Dual 250-sheet paper trays (Up to 500-sheets total capacity) :
Multi-purpose Tray : Up to 100 sheets (8.5" x 11" ) :
Max. Automatic Document Feeder Capacity‡ :Up to 50-sheets :
Output Paper Capacity (sheets) : 100 Sheets (up to 8.5" x 11") :
Duplex Printing Capability : Yes (up to 11"x17") :
Paper Handling Size - Paper Tray : Letter, Ledger, Executive, Envelope (Com-10, DL Envelope, Monarch), A3, A4, A5, A6 Photo 4"x6", 3.5"x5", 5"x7", 5"x8", Manual by-pass: 3.5" x 5" to 11" x 17" :
Paper Handling Size - Multi-Purpose Tray : Up to 11"x17" :
Minimum Paper Width/Length (Paper Tray) : 3.5" x 5.0" :
Maximum Paper Width/Length (Paper Tray) : 11"x17" :
Sheet Weight - Paper Tray (max/min) : 17-58 lbs. :
Sheet Weight - Multi-purpose Tray (max/min) : 17-58 lbs. :
Minimum Input for ADF (Width/Height) : 4.1" x 5.8" :
Max Input of ADF (Width/Height) : Ledger (11" x 17") :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Brother Ledger Plain Inkjet Paper (BPPLGR), Innobella™ Ledger Glossy Paper (BP71GLGR), Innobella™ Glossy 8.5" x 11" Photo Paper (BP71GLTR); Innobella™ Glossy 4" x 6" Photo Paper (BP71GP20). :

Connectivity & Compatibility
Standard Interface(s) : Hi-Speed USB 2.0, Wireless (802.11b/g/n), Ethernet, Wi-Fi Direct® :
USB Direct Interface/PictBridge‡ :Yes / No :
Standard Network Features† :Printing, Scanning, Removable Drive, PC Fax Send / Receive, I-Fax (download), Scan to E-mail Server (download) :
Mobile Device Compatibility‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
Web Connect‡ :FACEBOOK™, FLICKR®, GOOGLE DRIVE™, EVERNOTE®, , DROPBOX, BOX, ONEDRIVE®, ONENOTE® , BROTHER CLOUD APPS :
Brother Cloud Apps‡ :Scan to Office, Office Print, Easy Scan to Email, Scan to Mobile, Scan to Searchable PDF, Outline&Copy, NoteScan, CreativeCenter, Fax Forward to Cloud / Email :
Near Field Communication‡ :Yes :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server :
Supported Network Protocols (IPv6) : (Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server :
One-Push Wireless Setup : WiFi Protected Setup™ :
One-Push Wireless Configuration : Yes :

General
LCD Display : 3.7" Color Touchscreen Display :
Standard Memory (MB) : 512MB :
Maximum Monthly Duty Cycle‡ :Up to 30,000 pages :

Recommended Monthly Print Volume‡ :Up to 2,000 pages :


Security Features
Security Functions : Secure Function Lock (Print / Scan / Copy / Fax) :
Wireless Network Security : SSID (32 chr), WEP 64/128bit, WPA-PSK (TKIP/AES), WPA2-PSK(AES) :

Power & Operating Requirements
ENERGY STAR ® Certified : Yes :
Power Source : AC 100-120V 50/60Hz :
Power Consumption - Sleep/Ready/Copying : 1.6 / 6 / 29 W :
Operating Environment: Temperature : 50-95° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Copying) : Approx. 50dB :

Dimensions & Weights
Carton Dimensions (W"xD"xH") : 26.8" x 22.7" x 19.6" :
Carton Weight (lbs) : 61.9 lbs :
Unit Dimensions (W"xD"xH") : 22.6" x 18.8" x 14.7" :
Unit Weight (lbs) : 51.8 lbs :

What’s Included
"In-box" Consumables/Yield‡ :LC3029BK/C/M/Y INKvestment Super High-yield Starter Cartridges :

Carton Contents : LC3029BK/C/M/Y INKvestment Super High-yield Starter Cartridges
CD-ROM – Assembly for Windows and Mac
User's Manual
Quick Setup Guide
Telephone Line Cord :
Warranty : 2-Year Limited