All-in-one printer with a 250-sheet paper tray features INKvestment cartridges to provide a cost-effective, high-volume printing solution for your office. Automatic duplex printing helps you save resources by printing on both sides of paper. Wireless connectivity lets you conveniently print from compatible mobile devices from virtually anywhere in the office. 50-sheet auto document feeder allows multiple pages to be copied or scanned without requiring you to place each sheet on the unit. Color touch screen allows intuitive menu navigation and simple setup.
Note:
Print
Print Technology : Color Inkjet Technology :
Maximum Printing Size : Up to 11" x 17" :
Consumable Type : INKvestment Cartridge System (4-Cartridges) :
Max. Black Print Speed (ppm) : 35ppm Black :
Max. Color Print Speed (ppm) : 27ppm Color :
ISO-based Print Speed (black)‡ :up to 22ppm :
ISO-based Print Speed (color)‡ :up to 20ppm :
Print Resolution (maximum dpi) :4800 x 1200 dpi‡ :
Borderless Printing :Yes‡ :
Printer Driver Compatibility† :Windows® / Mac OS® :
Copy
Copying Capability : B/W & Color Copying :
Design Style : Flatbed :
ISO-based Copy Speed (black)‡ :12ppm‡ :
ISO-based Copy Speed (color)‡ :9ppm‡ :
Stand-alone Copying : No PC Required :
Reduction/Enlargement : 25% - 400%, in 1% increments :
Sorting Function : Yes :
N in 1 Function : 2in1 / 2in1(ID) / 4in1 Copy :
Poster Function : Yes :
Document Glass Size : Ledger (11.7" x 17") :
ID Copy : Yes :
Scan
Scanning Capability : B/W & Color Scanning :
Max. Interpolated Scan Resolution (dpi)† :19,200 x 19,200dpi :
Optical Scan Resolution (dpi) : 2400 x 2400 dpi (flatbed); 1200 x 2400 dpi (ADF) :
Mobile Device Scanning App‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
"Scan To" Feature† :ID Scan, Image, OCR, Email, File, USB Memory, FTP‡, Email Server (download), Network :
Scan File Formats : JPEG, PDF
B&W: TIFF, PDF :
Scanner Driver Compatibility† :Windows®/Mac OS® :
Document Viewer Software† :Includes Scansoft PaperPort® v12 SE with OCR for Windows® (PaperPort® v 11SE for Windows® 2000) and Presto!® :
OCR Software† :Includes Scansoft PaperPort® v12 SE with OCR for Windows® (PaperPort® v 11SE for Windows® 2000) and Presto!® :
Fax
Faxing Capability : B/W & Color Faxing :
Fax Modem Speed : 33.6 Kbps :
PC Fax Capability (send/receive)† :Yes (B&W only) :
Best Transmission Speed (sec)‡ :Approx. 3 Sec. Per Page :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No / Yes / Yes :
Out-of-Paper Reception : Yes (up to 200 Pages) :
External TAD Interface : Yes :
Broadcasting (# of locations) :Yes (250 locations)‡ :
Fax/Telephone Switch : Yes :
Fax Page Memory‡ :Up to 200 Page Fax Memory :
Document Memory Backup : Yes / 24 Hours :
Paper Handling
Standard Input Paper Capacity (sheets)‡ :Up to 250-Sheet :
Multi-purpose Tray : Up to 100 sheets (8.5" x 11" ) :
Max. Automatic Document Feeder Capacity‡ :Up to 50-sheets :
Output Paper Capacity (sheets) : 100 Sheets (up to 8.5" x 11") :
Duplex Printing Capability : Yes (up to 11"x17") :
Paper Handling Size - Paper Tray : Letter, Executive, Envelope (Com-10, DL Envelope, Monarch), A4, A5, A6 Photo 4"x6", 3.5"x5", 5"x7", 5"x8", Manual by-pass: 3.5" x 5" to 11" x 17" :
Paper Handling Size - Multi-Purpose Tray : Up to 11"x17" :
Minimum Paper Width/Length (Paper Tray) : 3.5" x 5.0" :
Maximum Paper Width/Length (Paper Tray) : 11"x17" :
Sheet Weight - Paper Tray (max/min) : 17-58 lbs. :
Sheet Weight - Multi-purpose Tray (max/min) : 17-58 lbs. :
Minimum Input for ADF (Width/Height) : 4.1" x 5.8" :
Max Input of ADF (Width/Height) : Ledger (11" x 17") :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Brother Ledger Plain Inkjet Paper (BPPLGR), Innobella™ Ledger Glossy Paper (BP71GLGR), Innobella™ Glossy 8.5" x 11" Photo Paper (BP71GLTR); Innobella™ Glossy 4" x 6" Photo Paper (BP71GP20). :
Connectivity & Compatibility
Standard Interface(s) : Hi-Speed USB 2.0, Wireless (802.11b/g/n), Ethernet, Wi-Fi Direct® :
USB Direct Interface/PictBridge‡ :Yes / Yes :
Standard Network Features† :Printing, Scanning, Removable Drive, PC Fax Send / Receive, I-Fax (download), Scan to E-mail Server (download) :
Mobile Device Compatibility‡ :AirPrint™, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
Web Connect‡ :FACEBOOK™, FLICKR®, GOOGLE DRIVE™, EVERNOTE®, , DROPBOX, BOX, ONEDRIVE®, ONENOTE® , BROTHER CLOUD APPS :
Brother Cloud Apps‡ :Scan to Office, Office Print, Easy Scan to Email, Scan to Mobile, Scan to Searchable PDF, Outline&Copy, NoteScan, CreativeCenter, Fax Forward to Cloud / Email :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server :
Supported Network Protocols (IPv6) : (Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server :
One-Push Wireless Setup : WiFi Protected Setup™, AOSS™ :
One-Push Wireless Configuration : Yes :
General
LCD Display : 3.7" Swipe Touchscreen :
Standard Memory (MB) : 128MB :
Maximum Monthly Duty Cycle‡ :Up to 30,000 pages :
Recommended Monthly Print Volume‡ :Up to 2,000 pages :
Security Features
Security Functions : Secure Function Lock (Print / Scan / Copy / Fax) :
Wireless Network Security : SSID (32 chr), WEP 64/128bit, WPA-PSK (TKIP/AES), WPA2-PSK(AES) :
Power & Operating Requirements
ENERGY STAR ® Certified : Yes :
Power Source : AC 100-120V 50/60Hz :
Power Consumption - Sleep/Ready/Copying : 1.7/5/31 W :
Operating Environment: Temperature : 50-95° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Copying) : Approx. 50dB :
Dimensions & Weights
Carton Dimensions (W"xD"xH") : 26.8" x 22.7" x 16.9" :
Carton Weight (lbs) : 52.7 lbs :
Unit Dimensions (W"xD"xH") : 22.6" x 18.8" x 12.0" :
Unit Weight (lbs) : 43.9 lbs :
What’s Included
"In-box" Consumables/Yield‡ :LC3029BK/C/M/Y INKvestment Super High-yield Starter Cartridges :
Carton Contents : LC3029BK/C/M/Y INKvestment Super High-yield Starter Cartridges
CD-ROM – Assembly for Windows and Mac
User's Manual
Quick Setup Guide
Telephone Line Cord :
Warranty : 2-Year Limited