All-in-one printer features a 250-sheet paper tray, 50-sheet auto document feeder and a single-sheet bypass tray for flexible paper handling and added versatility. Automatic duplex printing helps you save resources by printing on both sides of paper. 2.7" color touch screen allows intuitive menu navigation and simple setup for virtually immediate use. Wireless connectivity lets you conveniently print from compatible mobile devices from virtually anywhere in the office. Plus, save up to 40 percent in costs with available super high-yield replacement ink cartridges (sold separately) to help minimize your cost per page.
Note:
Print
Print Technology : Color Inkjet Technology :
Maximum Printing Size : Up to 11" x 17" :
Consumable Type : 4-Cartridge Ink System :
Max. Black Print Speed (ppm) : 35ppm Black :
Max. Color Print Speed (ppm) : 27ppm Color :
Printing: up to 22 ppm - B/W (ISO/IEC 24734)
Printing: up to 20 ppm - color (ISO/IEC 24734)
Print Resolution (maximum dpi) :4800 x 1200 dpi‡ :
Borderless Printing :Yes‡ :
Printer Driver Compatibility† :Windows® / Mac OS® :
Copy
Copying Capability : B/W & Color Copying :
Design Style : Flatbed :
Copying: up to 12 ppm - B/W (ISO/IEC 24735)
Copying: up to 9 ppm - color (ISO/IEC 24735)
Stand-alone Copying : No PC Required :
Reduction/Enlargement : 25% - 400%, in 1% increments :
Sorting Function : Yes :
N in 1 Function : 2in1 / 2in1(ID) / 4in1 Copy :
Poster Function : Yes :
Document Glass Size : 8.5" x 11.7" :
ID Copy : Yes :
Scan
Scanning Capability : B/W & Color Scanning :
Max. Interpolated Scan Resolution (dpi)† :19,200 x 19,200dpi (Windows® only) :
Optical Scan Resolution (dpi) : Flatbed: 1200x2400dpi(mono) / 1200x1200dpi(color)
ADF: 600x600dpi(mono) / 300x600dpi(color) :
Mobile Device Scanning App‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
"Scan To" Feature† :ID Scan, Image, OCR, Email, File, USB Memory, FTP‡, Email Server (download), Network :
Scan File Formats : JPEG, PDF
B&W: TIFF, PDF :
Scanner Driver Compatibility† :Windows®/Mac OS® :
Document Viewer Software† :Includes Scansoft PaperPort® v14 SE with OCR for Windows® and Presto!® :
OCR Software† :Includes Scansoft PaperPort® v14 SE with OCR for Windows® and Presto!® :
back to top
ConditionsFax
Faxing Capability : B/W & Color Faxing :
Fax Modem Speed : 14.4 Kbps :
PC Fax Capability (send/receive)† :Yes (B&W only) :
Best Transmission Speed (sec)‡ :Approx. 3 Sec. Per Page :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No / Yes / Yes :
Out-of-Paper Reception : Yes (up to 200 Pages) :
External TAD Interface : Yes :
Broadcasting (# of locations) :Yes (250 locations)‡ :Print
Print Technology : Color Inkjet Technology :
Maximum Printing Size : Up to 11" x 17" :
Consumable Type : INKvestment Cartridge System (4-Cartridges) :
Max. Black Print Speed (ppm) : 35ppm Black :
Max. Color Print Speed (ppm) : 27ppm Color :
ISO-based Print Speed (black)‡ :up to 22ppm :
ISO-based Print Speed (color)‡ :up to 20ppm :
Print Resolution (maximum dpi) :4800 x 1200 dpi‡ :
Borderless Printing :Yes‡ :
Printer Driver Compatibility† :Windows® / Mac OS® :
Copy
Copying Capability : B/W & Color Copying :
Design Style : Flatbed :
ISO-based Copy Speed (black)‡ :Up to 12ppm‡ :
ISO-based Copy Speed (color)‡ :Up to 9ppm‡ :
Stand-alone Copying : No PC Required :
Reduction/Enlargement : 25% - 400%, in 1% increments :
Sorting Function : Yes :
Duplex Copying‡ :Yes :
N in 1 Function : 2in1 / 2in1(ID) / 4in1 Copy :
Poster Function : Yes :
Document Glass Size : Ledger (11.7" x 17") :
ID Copy : Yes :
Scan
Scanning Capability : B/W & Color Scanning :
Duplex Scanning‡ :Yes :
Max. Interpolated Scan Resolution (dpi)† :19,200 x 19,200dpi (Windows® Only) :
Optical Scan Resolution (dpi) : Flatbed: 1200x2400dpi(mono) / 1200x1200dpi(color)
ADF: 600x600dpi(mono) / 300x600dpi(color) :
Mobile Device Scanning App‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
"Scan To" Feature† :ID Scan, Image, OCR, Email, File, USB Memory, FTP‡, Email Server (download), Network :
Scan File Formats : JPEG, PDF
B&W: TIFF, PDF :
Scanner Driver Compatibility† :Windows®/Mac OS® :
Document Viewer Software† :Includes Scansoft PaperPort® v14 SE with OCR for Windows® and Presto!® :
OCR Software† :Includes Scansoft PaperPort® v14 SE with OCR for Windows® and Presto!® :
Fax
Faxing Capability : B/W & Color Faxing :
Fax Modem Speed : 33.6 Kbps :
PC Fax Capability (send/receive)† :Yes (B&W only) :
Best Transmission Speed (sec)‡ :Approx. 3 Sec. Per Page :
Call Waiting/ Caller ID/Distinctive Ring Ready‡ :No / Yes / Yes :
Out-of-Paper Reception : Yes (up to 200 Pages) :
External TAD Interface : Yes :
Broadcasting (# of locations) :Yes (250 locations)‡ :
Fax/Telephone Switch : Yes :
Fax Page Memory‡ :Up to 200 Page Fax Memory :
Document Memory Backup : Yes / 24 Hours :
Paper Handling
Standard Input Paper Capacity (sheets)‡ :Dual 250-sheet paper trays (Up to 500-sheets total capacity) :
Multi-purpose Tray : Up to 100 sheets (8.5" x 11" ) :
Max. Automatic Document Feeder Capacity‡ :Up to 50-sheets :
Output Paper Capacity (sheets) : 100 Sheets (up to 8.5" x 11") :
Duplex Printing Capability : Yes (up to 11"x17") :
Paper Handling Size - Paper Tray : Letter, Ledger, Executive, Envelope (Com-10, DL Envelope, Monarch), A3, A4, A5, A6 Photo 4"x6", 3.5"x5", 5"x7", 5"x8", Manual by-pass: 3.5" x 5" to 11" x 17" :
Paper Handling Size - Multi-Purpose Tray : Up to 11"x17" :
Minimum Paper Width/Length (Paper Tray) : 3.5" x 5.0" :
Maximum Paper Width/Length (Paper Tray) : 11"x17" :
Sheet Weight - Paper Tray (max/min) : 17-58 lbs. :
Sheet Weight - Multi-purpose Tray (max/min) : 17-58 lbs. :
Minimum Input for ADF (Width/Height) : 4.1" x 5.8" :
Max Input of ADF (Width/Height) : Ledger (11" x 17") :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Brother Ledger Plain Inkjet Paper (BPPLGR), Innobella™ Ledger Glossy Paper (BP71GLGR), Innobella™ Glossy 8.5" x 11" Photo Paper (BP71GLTR); Innobella™ Glossy 4" x 6" Photo Paper (BP71GP20). :
Connectivity & Compatibility
Standard Interface(s) : Hi-Speed USB 2.0, Wireless (802.11b/g/n), Ethernet, Wi-Fi Direct® :
USB Direct Interface/PictBridge‡ :Yes / No :
Standard Network Features† :Printing, Scanning, Removable Drive, PC Fax Send / Receive, I-Fax (download), Scan to E-mail Server (download) :
Mobile Device Compatibility‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
Web Connect‡ :FACEBOOK™, FLICKR®, GOOGLE DRIVE™, EVERNOTE®, , DROPBOX, BOX, ONEDRIVE®, ONENOTE® , BROTHER CLOUD APPS :
Brother Cloud Apps‡ :Scan to Office, Office Print, Easy Scan to Email, Scan to Mobile, Scan to Searchable PDF, Outline&Copy, NoteScan, CreativeCenter, Fax Forward to Cloud / Email :
Near Field Communication‡ :Yes :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server :
Supported Network Protocols (IPv6) : (Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server :
One-Push Wireless Setup : WiFi Protected Setup™ :
One-Push Wireless Configuration : Yes :
General
LCD Display : 3.7" Color Touchscreen Display :
Standard Memory (MB) : 512MB :
Maximum Monthly Duty Cycle‡ :Up to 30,000 pages :
Recommended Monthly Print Volume‡ :Up to 2,000 pages :
Security Features
Security Functions : Secure Function Lock (Print / Scan / Copy / Fax) :
Wireless Network Security : SSID (32 chr), WEP 64/128bit, WPA-PSK (TKIP/AES), WPA2-PSK(AES) :
Power & Operating Requirements
ENERGY STAR ® Certified : Yes :
Power Source : AC 100-120V 50/60Hz :
Power Consumption - Sleep/Ready/Copying : 1.6 / 6 / 29 W :
Operating Environment: Temperature : 50-95° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Copying) : Approx. 50dB :
Dimensions & Weights
Carton Dimensions (W"xD"xH") : 26.8" x 22.7" x 19.6" :
Carton Weight (lbs) : 61.9 lbs :
Unit Dimensions (W"xD"xH") : 22.6" x 18.8" x 14.7" :
Unit Weight (lbs) : 51.8 lbs :
What’s Included
"In-box" Consumables/Yield‡ :LC3029BK/C/M/Y INKvestment Super High-yield Starter Cartridges :
Carton Contents : LC3029BK/C/M/Y INKvestment Super High-yield Starter Cartridges
CD-ROM – Assembly for Windows and Mac
User's Manual
Quick Setup Guide
Telephone Line Cord :
Warranty : 2-Year Limited
Fax/Telephone Switch : Yes :
Fax Page Memory‡ :Up to 200 Page Fax Memory :
Document Memory Backup : Yes / 24 Hours :
back to top
ConditionsPaper Handling
Standard Input Paper Capacity (sheets)‡ :Up to 250-Sheet :
Multi-purpose Tray : Single sheet bypass tray :
Max. Automatic Document Feeder Capacity‡ :Up to 50-sheets :
Output Paper Capacity (sheets) : 100 Sheets (up to 8.5" x 11") :
Duplex Printing Capability : Yes (up to 8.5" x 11") :
Paper Handling Size - Paper Tray : Letter, Ledger, Executive, Envelope (Com-10, DL Envelope, Monarch), A3, A4, A5, A6 Photo 4"x6", 3.5"x5", 5"x7", 5"x8", Manual by-pass: 3.5" x 5" to 11" x 17" :
Paper Handling Size - Multi-Purpose Tray : Up to 11"x17" :
Minimum Paper Width/Length (Paper Tray) : 3.5" x 5.0" :
Maximum Paper Width/Length (Paper Tray) : 11"x17" :
Sheet Weight - Paper Tray (max/min) : 17-58 lbs. :
Sheet Weight - Multi-purpose Tray (max/min) : 17-58 lbs. :
Minimum Input for ADF (Width/Height) : 4.1" x 5.8" :
Max Input of ADF (Width/Height) : 8.5" x 14" :
Sheet Weight - ADF (max/min) : 17-24 lbs. :
Recommended Paper Brands : Brother Ledger Plain Inkjet Paper (BPPLGR), Innobella Ledger Glossy Paper (BP71GLGR), Innobella Glossy 8.5" x 11" Photo Paper (BP71GLTR); Innobella Glossy 4" x 6" Photo Paper (BP71GP20). :
back to top
Conditions Connectivity & Compatibility
Standard Interface(s) : Hi-Speed USB 2.0, Wireless (802.11b/g/n), Ethernet, Wi-Fi Direct® :
USB Direct Interface/PictBridge‡ :Yes / No :
Standard Network Features† :Printing, Scanning, Removable Drive, PC Fax Send / Receive, I-Fax (download), Scan to E-mail Server (download) :
Mobile Device Compatibility‡ :AirPrint®, Google Cloud Print™, Brother iPrint&Scan, Wi-Fi Direct®, Mopria :
Web Connect‡ :FACEBOOK™, FLICKR®, GOOGLE DRIVE™, EVERNOTE®, , DROPBOX, BOX, ONEDRIVE®, ONENOTE® , BROTHER CLOUD APPS :
Brother Cloud Apps‡ :Scan to Office, Office Print, Easy Scan to Email, Scan to Mobile, Scan to Searchable PDF, Outline&Copy, NoteScan, CreativeCenter, Fax Forward to Cloud / Email :
Supported Network Protocols (IPv4) : ARP, RARP, BOOTP, DHCP, APIPA (Auto IP), WINS/NetBIOS Name Resolution, DNS Resolver, mDNS, LLMNR Responder, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client and Server, SNMPv1/v2c, TFTP server, SMTP Client, ICMP, Web Services (Print/Scan), CIFS Client, SNTP Client, POP3, IMAP4, HTTP Server :
Supported Network Protocols (IPv6) : (Turned off as defalut) NDP, RA, mDNS, LLMNR Responder, DNS Resolver, LPR/LPD, Custom Raw Port/Port9100, IPP, FTP Client/Server, SNMPv1/v2, TFTP server, Web Services (Print/Scan), SMTP Client, POP3, CIFS Client, SNTP Client, IMAP4, ICMPv6, HTTP Server :
One-Push Wireless Setup : WiFi Protected Setup™ :
One-Push Wireless Configuration : Yes :
back to top
ConditionsGeneral
LCD Display : 2.7" Color Touchscreen Display :
Standard Memory (MB) : 128MB :
Maximum Monthly Duty Cycle‡ :Up to 30,000 pages :
Recommended Monthly Print Volume‡ :Up to 2,000 pages :
back to top
Conditions Security Features
Security Functions : Secure Function Lock (Print / Scan / Copy / Fax) :
Wireless Network Security : SSID (32 chr), WEP 64/128bit, WPA-PSK (TKIP/AES), WPA2-PSK(AES) :
back to top
ConditionsPower & Operating Requirements
ENERGY STAR ® Certified : Yes :
Power Source : AC 100-120V 50/60Hz :
Power Consumption - Sleep/Ready/Copying : 1.4 / 5.5 / 27 W :
Operating Environment: Temperature : 50-95° F :
Operating Environment: Humidity : 20-80% (w/out condensation) :
Machine Noise (Ready/Copying) : Approx. 50dB :
back to top
Conditions Dimensions & Weights
Carton Dimensions (W"xD"xH") : 25.1" x 18.4" x 17.2" :
Carton Weight (lbs) : 44.1 lbs :
Unit Dimensions (W"xD"xH") : 20.9" x 15.7" x 12.0" :
Unit Weight (lbs) : 36.8 lbs :
back to top
Conditions What’s Included
"In-box" Consumables/Yield‡ :LC3017 Black, Cyan, Magenta, Yellow High Yield Ink Cartridges :
Carton Contents : LC3017 Black, Cyan, Magenta, Yellow High Yield Ink Cartridges
CD-ROM – Assembly for Windows and Mac
User's Manual
Quick Setup Guide
Telephone Line Cord :
Warranty : 2-Year Limited