QL StiX 3500 – 4K Digital Signage Player Device

Stix 3500 – The Ultimate 4K player device for Digital Signage

Stix 3500 is the ultimate 4K DS player device specifically designed exclusively for QL Player.  It’s simply the most powerful digital signage media player available on the market. It supports native 4K resolution, renders content with an unprecedented quality and smoothness.

Manufacturer Part Number
HW-03
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DIGITAL SIGNAGE SPECIFICATIONS:

Native resolution: 4K@30fps, 2K@60fps
Renders 3 videos 1080p simultaneously
Portrait – Landscape

HDMI-CEC Control: Turns screen ON/OFF through HDMI CEC
Auto selection of display’s source

Date and Time Storage: Real-time clock (RTC)

Automated procedures: QL Player software upgrade
Reboot
Software and hardware watchdog

Content supported: HTML5, HTML with interactivity
Video: MP4 H264, WMV, MOV
Jpg, Png
RTSP, RTP and UDP streaming
XML, RSS, Media RSS
Twitter, Facebook, Instagram

Fonts: True type fonts supported
Remote Control: VNC, TEAM VIEWER
3G connection: Optional with USB 3G dongle (Contact us for details)

HARDWARE SPECIFICATIONS:

GPU: Mali T764 – 16 Cores
Processor: Cortex A17 – Quad-core
RAM: 2GB
Storage: Internal 16GB (11GB Available for content storage) + Micro SD Slot hosting card of up to 128 GB
LAN: Ethernet RJ45 – Gigabit
WiFi: 5G and 2.4G dual channel
Operating system: Google Android 5.1