Pure Beam Focusing

The HP550 Flashlight uses Coast’s Pure Beam Focusing Optic System with Slide Focus to harness the light and create a superior beam quality from spot to flood. The Bulls Eye spot beam pattern gives you a great focused spot, while producing an outer ring of flood light which allows you to see a broader area to the sides. The flood beam is broad and consistent, giving you a clear field of vision not seen with typical focusing flashlights. A quick cycle switch allows you to select between a high output setting to a low output setting with ease. Built tough, an impact-resistant, lightweight aluminum casing resists rust and corrosion. The HP550 also features an unbreakable LED and rubberized O-ring for reliable water resistance and durability.

With Coast’s commitment to quality, the HP550 Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The HP550 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
HP550
EAN/UPC
0015286201539,015286201539
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS

PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH)

1075 LUMENS

LIGHT OUTPUT (LOW)

53 LUMENS

BEAM DISTANCE (HIGH)

1151 FT / 351 M

BEAM DISTANCE (LOW)

252 FT / 77 M

RUNTIME (HIGH)

6H 15MIN

RUNTIME (LOW)

108H

LENGTH

9.55 IN / 24.25 CM

WEIGHT

20.8 OZ / 36.85 G

BATTERY DESCRIPTION 

9 X AA