Light Knife

The LK375 Light Knife combines our long history in the knife business with our industry leading LED technology to create a high powered flashlight right into the handle of the knife. Running on a AAA battery, it boasts 110 lumens with up to 4 hours of runtime, all the while being IPX7 waterproof. With the partially serrated blade and having both high and low light outputs, this is not a simply a knife or a light, but a tool for whatever life throws at you.

With Coast’s commitment to quality, the LK375 Light Knife is impact resistant, waterproof and its LED is virtually unbreakable. The LK375 Light Knife is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
LK375
EAN/UPC
0015286207944,015286207944
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LOCK TYPE LINER LOCK

STEEL TYPE 7CR17

BLADE LENGTH 3.75 IN / 9.50 CM

OVERALL LENGTH 8.50 IN / 21.60 CM

LENGTH CLOSED 4.4 IN / 11.2 CM

WEIGHT 5.2 OZ / 147 G