Pure Beam Focusing

Coupling the Pure Beam Optic with the ability to twist focus, the PX1 Flashlight will be your trusted sidekick for all of your daily work in a variety of distances. While in flood mode, the light casts a huge circle of light that is equally bright across without any dark spots. Then twist it into spot mode and the light will reach far downrange with a transition halo that allows for a large viewing area surrounding the tight spot beam. Add a reversible clip to either secure in your pocket or attach to the bill of your hat and you have ultimate versatility.

With Coast’s commitment to quality, the PX1 Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The PX1 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
PX1
EAN/UPC
0015286208644,015286208644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS

PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH)

315 LUMENS

LIGHT OUTPUT (LOW)

25 LUMENS

BEAM DISTANCE (HIGH)

429 FT / 131 M

BEAM DISTANCE (LOW)

121 FT / 37 M

RUNTIME (HIGH)

2H 15MIN

RUNTIME (LOW)

41H

LENGTH

4.5 IN / 11.4 CM

WEIGHT

4.6 OZ / 130 G

BATTERY DESCRIPTION

3 X AAA