Pure Beam Focusing

Jumping up to AA batteries, the HL27 Headlamp not only goes up in brightness but also has the light dimming on the front of the headlamp so as to keep all the controls in one convenient place. It gives you the ability to shine a ultra wide flood beam and then quickly twist the bezel to a long reaching spot beam with transition halo so that you can be ready for anything. With our Variable Light Control Technology onboard you have the ability to adjust the light output with the control wheel to any point between the lowest low and the highest high so you can have highly personalized output and runtimes.

With Coast’s commitment to quality, the HL27 Headlamp is impact resistant, weather resistant and its LED is virtually unbreakable. The HL27 Headlamp is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
HL27
EAN/UPC
0015286197221,015286197221
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH) 330 LUMENS

LIGHT OUTPUT (LOW) 1 LUMEN

BEAM DISTANCE (HIGH) 423 FT / 129 M

BEAM DISTANCE (LOW) 22 FT / 7 M

RUNTIME (HIGH) 8H 30MIN

RUNTIME (LOW) 93H

WEIGHT 6.9 OZ / 195 G

BATTERY DESCRIPTION 3 X AA