Long Range Focusing

Anyone craving super far distances and power, need to look no further than the HP17 Flashlight. It combines our Long Range Focusing System with Slide Focus with high, medium, and low output modes to illuminate with either a super wide flood beam or spot mode with transition halo at varying distances and brightness all controllable with one hand. It’s anti-roll tailcap allows you to set it on uneven surfaces without rolling off and the front power switch allows you to adjust the slide focus and power without having to adjust your hand.

With Coast’s commitment to quality, the HP17 Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The HP17 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
HP17
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS

LONG RANGE FOCUSING

LIGHT OUTPUT (HIGH)

970 LUMENS

LIGHT OUTPUT (LOW)

41 LUMENS

BEAM DISTANCE (HIGH)

1571 FT / 479 M

BEAM DISTANCE (LOW)

318 FT / 97 M

RUNTIME (HIGH)

8H

RUNTIME (LOW)

200H

LENGTH

13.12 IN / 33.32 CM

WEIGHT

30.4 OZ / 861 G

BATTERY DESCRIPTION 

3 X D