DX318 Folding Pocket Knife

The DX318 Knife is the first of it’s kind to combine our Double Lock technology with a rubberized handle. Utilizing our Double Lock technology, anyone can work with confidence knowing that the added safety prevents the knife from accidentally closing. The rubberized handle is molded over a nylon to keep the rubber intact without the risk of peeling away. The notching on top of the blade allow for excellent grip and control of the knife.

With Coast’s commitment to quality, the DX318 Knife is backed by Coast’s lifetime warranty against defects in materials and workmanship.

Manufacturer Part Number
DX318
EAN/UPC
0015286214843,015286214843
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LOCK TYPE: DOUBLE LOCK

STEEL TYPE: 7CR17

BLADE LENGTH: 3.75 IN / 9.5 CM

OVERALL LENGTH: 8.7 IN / 22 CM

LENGTH CLOSED: 5.0 IN / 12.7 CM

WEIGHT: 4.7 OZ / 133 G