RX360 Folding Pocket Knife

Using our Blade Assist Technology, the RX360 Knife is incredibly fast and easy to open so you can get to work on whatever task is at hand. It combines a liner lock with our Max Lock System to make sure you can comfortably use your knife without it accidentally closing or even opening in your pocket. It also has a textured nylon handle and stainless steel frame with insets to easily move the pocket clip between 3 different locations for your carry preference.

With Coast’s commitment to quality, the RX360 Knife is backed by Coast’s lifetime warranty against defects in materials and workmanship.

Manufacturer Part Number
RX360
EAN/UPC
0015286214829,015286214829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LOCK TYPE: MAX LOCK

STEEL TYPE: 7CR17

BLADE LENGTH: 3.75 IN / 9.5 CM

OVERALL LENGTH: 8.8 IN / 22.3 CM

LENGTH CLOSED: 5.0 IN / 12.7 CM

WEIGHT: 5.2 OZ / 147 G