Wall Mount Triple Storage Basket

Add extra storage to your home with Spectrum’s Wall Mount Triple Storage Basket. Three divided sections keep items neat and orderly while offering an abundant amount of space-saving storage options. The open design lets you easily view everything in the industrial, vintage-inspired basket. Made of sturdy steel. Perfect for your garage, laundry room, entryway or wherever storage is needed.

Manufacturer Part Number
89077
EAN/UPC
0010591047209,010591047209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 10.75"
Width: 33.25"
Depth: 8"
Weight: 4.4lb
Qty: 1