Wide Angle Flood Beam

The FL60 Headlamp is one of our newest front loaded headlamps. Equipped with our Wide Angle Flood Beam, this headlamp is perfect for illuminating large areas with it’s ultra wide circular beam. A conveniently located button on the front of the headlamp allows the user to swiftly change between high, medium, and low light outputs. The headlamp comes with an IPX4 weather proof rating and safety reflective strap, making it perfect for any rugged environment you may find yourself in.

With Coast’s commitment to quality, the FL60 Headlamp is impact resistant, weather resistant and its LED is virtually unbreakable. The FL60 Headlamp is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
FL60
EAN/UPC
0015286213228,015286213228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS WIDE ANGLE FLOOD

LIGHT OUTPUT (HIGH) 300 LUMENS

LIGHT OUTPUT (LOW) 39 LUMENS

BEAM DISTANCE (HIGH) 95 FT / 29 M

BEAM DISTANCE (LOW) 32 FT / 10 M

RUNTIME (HIGH) 2H 45MIN

RUNTIME (LOW) 22H

WEIGHT 3.3 OZ / 93.55 G

BATTERY DESCRIPTION 3 X AAA