Dual Color Pure Beam Focusing

The FL75 Headlamp combines many popular Coast beam features into one front loaded headlamp. The first button on the headlamp gives you the ability to shine an ultra wide flood beam and then quickly twist the bezel to a long reaching spot beam with transition halo. The second button on the headlamp enables the user to switch quickly to a fixed red LED light to preserve night vision. Built with an IPX4 weather proof rating and equipped with a reflective safety strap, this light is ready for any environment.

With Coast’s commitment to quality, the FL75 Headlamp is impact resistant, weather resistant and its LED is virtually unbreakable. The FL75 Headlamp is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
FL75
EAN/UPC
0015286213266,015286213266
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS

PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH)

405 LUMENS

LIGHT OUTPUT (LOW)

53 LUMENS

BEAM DISTANCE (HIGH)

459 FT / 140 M

BEAM DISTANCE (LOW)

167 FT / 51 M

RUNTIME (HIGH)

2H

RUNTIME (LOW)

21H

WEIGHT

3.7 OZ / 104.89 G

BATTERY DESCRIPTION

3 X AAA