Dual Color Pure Beam Focusing

The FL85 Headlamp is our most powerful front loaded headlamp. The first button on the headlamp gives you the ability to shine an ultra wide flood beam and then quickly twist the bezel to a long reaching spot beam with transition halo. The second button provides you with a fixed red LED light that helps preserve night vision. Built with an IPX4 weather proof rating and equipped with a reflective safety strap, this light is ready for any environment.

With Coast’s commitment to quality, the FL85 Headlamp is impact resistant, weather resistant and its LED is virtually unbreakable. The FL85 Headlamp is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
FL85
EAN/UPC
0015286213280,015286213280
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH) 540 LUMENS

LIGHT OUTPUT (LOW) 75 LUMENS

BEAM DISTANCE (HIGH) 564 FT / 172 M

BEAM DISTANCE (LOW) 206 FT / 63 M

RUNTIME (HIGH) 2H

RUNTIME (LOW) 17H

WEIGHT 4.5 OZ / 127.57 G

BATTERY DESCRIPTION 3 X AAA