Ashley Expandable Shelf

Maximize your cupboard space with the Ashley™ Expandable Shelf from Spectrum. This versatile shelf doubles your storage space while creating easy access to your most used kitchen, pantry or bathroom items. Expands up to 22-7/8” wide, this shelf is perfect for those looking for a great space-saving solution in their kitchen or bathroom cabinets. Made of sturdy steel.

Manufacturer Part Number
58724
EAN/UPC
0010591032519,010591032519
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specs:

Height: 5.75"
Width: 13.5"
Depth: 9.5"
Weight: 2.6lb
Qty: 1