Wall Mount 4-Tier Vertical Basket Rack

Add extra storage with the Wall Mount 4-Tier Vertical Basket Rack. The four tiers provide one-foot wide storage space and an easy view of what’s inside; the options are endless for what to store in this rack. Made of sturdy steel, this basket is great for your bathroom, garage, pantry or laundry room.

Manufacturer Part Number
89475
EAN/UPC
0010591005759,010591005759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 52.75"
Width: 11"
Depth: 7.5"
Weight: 10.2lb
Qty: 1