Universal Focusing Penlight

Needing a little extra versatility to our Inspection Beam Penlights? Start with a compact body and pocket clip, then add our Universal Focusing System that gives you the ability to have the wide flood for up close work or twist focus to a spot beam for longer distances and you have the HP2 Flashlight.

With Coast’s commitment to quality, the HP2 Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The HP2 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
HP2
EAN/UPC
0015286195326,015286195326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS UNIVERSAL, FOCUSING

LIGHT OUTPUT (HIGH) 85 LUMENS

LIGHT OUTPUT (LOW) -

BEAM DISTANCE (HIGH) 177 FT / 54 M

BEAM DISTANCE (LOW) - / -

RUNTIME (HIGH) 2H 45MIN

RUNTIME (LOW) -

LENGTH 4.0 IN / 10.16 CM

WEIGHT 1.4 OZ / 39 G

BATTERY DESCRIPTION 1 X AAA