Rechargeable Inspection Penlight

With a sleek stainless steel design and recharging capability, the A9R Flashlight is an amazing go to penlight for serious technicians. It has our Inspection Beam that throws out a perfect circular beam without any dark spots that makes up close inspections immediately easier. It recharges simply by placing a charging cap over the head of the light and works with any USB port.

With Coast’s commitment to quality, the A9R Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The A9R Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
A9R
EAN/UPC
0015286196484,015286196484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS INSPECTION BEAM

LIGHT OUTPUT (HIGH) INSPECTION BEAM

LIGHT OUTPUT (LOW) -

BEAM DISTANCE (HIGH) 65 FT / 20 M

BEAM DISTANCE (LOW) - / -

RUNTIME (HIGH) 3 H

RUNTIME (LOW) -

LENGTH 4.2 IN / 10.67 CM

WEIGHT 2.1 OZ / 59 G

BATTERY DESCRIPTION LITHIUM POLYMER