Bulls-Eye Spot Fixed Beam Penlight

Using our Bulls-Eye Spot Beam, the HP4 Flashlight is a prime choice for technicians who are looking for a great penlight that shoots a spot beam downrange while having a transition halo flood that increases your side view ability.

With Coast’s commitment to quality, the HP4 Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The HP4 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
HP4
EAN/UPC
0015286184047,015286184047
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS

BULLS-EYE SPOT BEAM

LIGHT OUTPUT (HIGH)

100 LUMENS

LIGHT OUTPUT (LOW)

-

BEAM DISTANCE (HIGH)

180 FT / 55 M

BEAM DISTANCE (LOW)

- / -

RUNTIME (HIGH)

3H 30MIN

RUNTIME (LOW)

-

LENGTH

5.54 IN / 14.07 CM

WEIGHT

2.2 OZ / 62 G

BATTERY DESCRIPTION 

2 X AAA