Ashley Fruit Tree

Spectrum’s Ashley™ Fruit Tree is designed to display all your produce in one convenient place. The open design lets fruits and vegetables to ripen evenly while the attached banana hook keeps bananas from bruising. This all-in-one fruit bowl will serve as a great focal point on your kitchen counter or tabletop. Designed to coordinate with any décor. Made of sturdy steel.

Manufacturer Part Number
57810
EAN/UPC
0010591031123,010591031123
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 16.5"
Width: 10.75"
Depth: 11.25"
Weight: 2lb
Qty: 1