Somerset Expandable Shelf

Maximize your cupboard space with Spectrum’s Somerset™ Expandable Shelf. This versatile shelf doubles your storage space and creates easy access to your frequently used kitchen, pantry or bathroom items. Accommodates up to 11” dinner plates to be stored underneath. Made of sturdy steel, this shelf expands up to 22-5/8” wide to custom fit to your cabinet width.

Manufacturer Part Number
27424
EAN/UPC
0010591039747,010591039747
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 5.5"
Width: 13.5"
Depth: 10.5"
Weight: 2.9lb
Qty: 1