Duchess Over the Door 5-Hook Rack

Add extra closet space to any door in your home with the Duchess™ Over the Door 5-Hook Rack from Spectrum. This rack is perfect where space is limited such as dorm rooms, kid’s rooms, closets and bathrooms. The elegant rack creates storage for coats, towels, robes, book bags, hats, purses and other accessories. With no tools or installation required, the zinc casted bracket fits doors from 1-3/4’’ thick and comes predrilled for optional permanent installation.

Manufacturer Part Number
70524
EAN/UPC
0010591012542,010591012542
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 12.5"
Width: 19.5"
Depth: 5"
Weight: 1.9lb
Qty: 1