Vintage Wall Mount Entryway Station

Spectrum’s Vintage Wall Mount Entryway Station will help declutter your home in an instant. Two sections allow for storage of multiple items. Features label plates allowing you to customize your entryway. Three rounded hooks accommodate coats, purses and other hanging accessories. Made of sturdy steel.

Manufacturer Part Number
15476
EAN/UPC
0010591047087,010591047087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 8.75"
Width: 24"
Depth: 10"
Weight: 2.5lb
Qty: 1