Vintage Wall Mount Basket & Hook Station

Spectrum’s Vintage Basket & Hook Station will declutter your home in an instant. The large storage tray is perfect for the entryway, bathroom and bedroom. Five rounded hooks accommodate coats, purses, scarves and other hanging accessories. Made of sturdy steel.

Manufacturer Part Number
15776
EAN/UPC
0010591047155,010591047155
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specs:

Height: 8.5"
Width: 19"
Depth: 10"
Weight: 1.8lb
Qty: 1