Pure Beam Focusing

Harnessing the Pure Beam Optic with the ability to twist focus, the G50 Flashlight is a workhorse for daily use in a variety of distances. While in flood mode, the light casts a huge circle of light that is equally bright across without any dark spots. Then twist it into spot mode and the light will reach far downrange with a transition halo that allows for a large viewing area surrounding the tight spot beam.

With Coast’s commitment to quality, the G50 Flashlight is impact resistant, weather resistant and its LED is virtually unbreakable. The G50 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
G50
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH) 230 LUMENS

LIGHT OUTPUT (LOW) -

BEAM DISTANCE (HIGH) 541 FT / 165 M

BEAM DISTANCE (LOW) - / -

RUNTIME (HIGH) 2H 30MIN

RUNTIME (LOW) -

LENGTH 4.8 IN / 12.1 CM

WEIGHT 5.8 OZ / 164 G

BATTERY DESCRIPTION 3 X AAA