Ashley Arched 2-Tier Server

Keep an assortment of your favorite fruits and vegetables in one convenient place with Spectrum’s Ashley™ 2-Tier Server. Two open bowls allow fruits and vegetables to ripen evenly while offering quick and easy access to stored items. Designed to coordinate with any décor. Made of sturdy steel.

Manufacturer Part Number
28077
EAN/UPC
0010591036807,010591036807
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 11.75"
Width: 10.75"
Depth: 11.25"
Weight: 2.2lb
Qty: 1