Dual-Color W/R Utility Fixed Beam

Combine 5 super bright White LEDs and 1 Red LED and you get our PX20 Flashlight which is a great everyday light that keeps you prepared for either the need for bright illumination or reducing night blindness while reading maps in low light situations. In White mode, you get a great diffused beam that is optimal for up close and near distances.

With Coast’s commitment to quality, the PX20 Flashlight is impact resistant, weather resistant and its LEDs are virtually unbreakable. The PX20 Flashlight is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
PX20
EAN/UPC
0015286192868,015286192868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

BEAM OPTICS

LIGHT OUTPUT (HIGH)

155 LUMENS

LIGHT OUTPUT (LOW)

-

BEAM DISTANCE (HIGH)

127 FT / 39 M

BEAM DISTANCE (LOW)

- / -

RUNTIME (HIGH)

3H 30MIN

RUNTIME (LOW)

-

LENGTH 

3.95 IN / 10.0 CM

WEIGHT

3.2 OZ / 90 G

BATTERY DESCRIPTION

3 X AAA