Ashley Large Stacking Basket

Spectrum’s Stacking Baskets are a multi-functional, smart storage solution for any room in the home. The baskets’ modular design allows multiple units to be stacked, maximizing storage space. A scooped front opening gives you easy access to stored items. Available in three sizes that can be endlessly customized to meet your specific needs. Ideal for holding canned goods, cleaning supplies, toys and more. Handles allow for easy transportation. Made of sturdy steel.

Manufacturer Part Number
20424
EAN/UPC
0010591035541,010591035541
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Height: 10.75"
Width: 12.75"
Depth: 11"
Weight: 1.8lb
Qty: 1