Elite x3 Anti-Shatter Glass Screen Protector (1-pack)

Arm your HP Elite x3 screen for almost anything
Help protect your HP Elite x3 screen during the most rough-and-tumble of days with the HP Elite x3 Anti-Shatter Glass Screen Protector, which delivers maximum screen protection up to 9H hardness while retaining all of your touchscreen interactivity.

Muss-free protection.
Get the added functionality of a protector that also resists fingerprints, scratches, and smudges and helps protect your HP Elite x3’s screen from scratches and nicks.

Reusable design.
Use and remove as needed with the adhesive backing that leaves no residue. The included cloth and wedge make it easy to wipe down the screen and smooth out any bubbles.

An exact fit for your HP Elite x3.
No cutting or resizing is required, and the rounded-edge screen leaves access open for your camera, speakers, and inputs.

World-class support.
Rest easy with a one-year limited warranty.

Manufacturer Part Number
W8W94AA#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number W8W94AA
Overall film 470um
Functional film thickness 375um
Light transmittance >92%
Top surface hardness 9H
Heat resistance 70°C , 72 Hours
Cold resistance -20 °C ,72 Hours
Humidity resistance
60 °C × 90% relative humidity , 72 Hours
Metric after environmental No Significant change between pre and post environmental testing
Dimensions 142.28 x 78.66 mm
Option kit contents Anti-Shatter Glass Screen Protector for HP Elite x3 and documentation