ICE MA-EP8001 Earset

Our new earphones are created to radiate brilliance and impart a chic style you’ll want to wear and listen to. Each ear piece is encircled with quality cut name-brand crystals, offset by a coordinated electroplated housing for a stunning look. Music never sounded so right, felt so comfortable, or looked so fashionable.

Manufacturer Part Number
MA-EP8001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Full 20Hz – 20kHz frequency response 
  • 6mm tuned and ported drivers
  • 1.2 meter soft-touch tangle free cable
  • 45º safety angle 3.5mm plug