ProLiant DL380 Gen9 E5-2620v4 1P 8GB-R H240ar 8SFF 500W PS Server

The HP ProLiant DL380 Gen9 Server delivers the best performance and expandability in the HP 2P rack portfolio. Reliability, serviceability and near continuous availability, backed by a comprehensive warranty, make it ideal for any environment. Deploy the data center standard.

Manufacturer Part Number
845805-375#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System featuresSystem features :Number of processors :

  • 1 or 2

Processor core available : 22 or 20 or 18 or 16 or 14 or 12 or 10 or 8 or 6 or 4
Form factor (fully configured) : 2U
Power supply type : (2) Flex Slot
Expansion slots :
  • (6) Maximum - For detail descriptions reference the QuickSpecs


MemoryMemory : Memory slots : 24 DIMM slots
Memory type :
  • DDR4 SmartMemory


StorageStorage :Drive description :
  • ((4) or (12)) LFF SAS/SATA/SSD
  • ((8), (10), (16), (18) or (24)) SFF SAS/SATA/SSD
  • (2) SFF Rear drive optional or
  • (3) LFF Rear drive optional
  • and
  • (6) SFF NVMe (optional)
  • NVMe support via Express Bay will limit max drive capacity


Controller CardsController Cards : Network controller : 1Gb 331i Ethernet Adapter 4 Ports per controller and/or; Optional FlexibleLOM; Depending on model
Storage controller : (1) Dynamic Smart Array B140i and/or; (1) Smart Array P440ar; (1) Smart Array P840; Depending on model

Server managementServer management : Infrastructure management : iLO Management (standard), Intelligent Provisioning (standard), iLO Advanced (optional), HP Insight Control (optional)

What's includedWhat's included :Warranty :
  • 3/3/3 - Server Warranty includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: http://h18004.www1.hpe.com/products/servers/platforms/warranty/index.html Additional HPE support and service coverage for your product can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HPE website at http://www.hpe.com/support