Visual snoop-proofing for your HP Elite x3.
Keep the visual eavesdroppers at bay, whether you’re working with your HP Elite x31 on the go or in a fixed location, with the HP Elite x3 Privacy Screen, which also retains your touchscreen interactivity.
No peeking
Maintain onscreen clarity and touchscreen interactivity with a privacy filter that prevents passersby from catching a glimpse of your work by blocking peripheral views of the screen.
Durable design
Get the added flexibility of a filter that resists scratches, fingerprints, and smudges and helps protect your HP Elite x3 screen from scratches and nicks.
Easy application
Use and reuse as needed with the adhesive backing that leaves no residue. The included cloth and wedge make it easy to wipe down the screen and smooth out any bubbles.
No cutting or resizing required
Experience a precise fit with a rounded-edge screen that doesn’t block access to your HP Elitex3’s camera, speakers or inputs.
World-class support
Rest easy with a one-year limited warranty.
Note:
Part number W8W96AA
Viewing angle 60 degrees
Light transmittance 68%
Thickness 0.29mm
Hardness 3H
Heat resistance 65°C , 240 Hours
Cold resistance -30 °C ,240 Hours
Humidity resistance
40 °C × 90% relative humidity , 240 Hours
Metric after environmental No Significant change between pre and post environmental testing
Dimensions 142.28 x 78.66 mm
Option kit contents Privacy Screen for HP Elite x3 and documentation