OfficeJet Pro 6960 All-in-One Printer

Built for business. Produce fast professional-quality colour for 50% less than lasers, save paper, and handle more tasks without slowing down. Get convenient mobile printing options and mobile setup.

Dynamic security: Cartridges with non-HP chips might not work today or in the future.

Remarkable value for professional, in-office colour

  • Manage your budget with professional-quality colour at up to 50% less cost per page than lasers.
  • Print up to 5x as many black text pages with optional Original HP high-yield ink cartridges.
  • Produce professional-quality colour and black text that’s perfect for printing reports, charts, and more.
  • Rely on Original HP pigment inks for durable prints that resist water and last for decades.
Easy mobile printing, seamless mobile setup
  • Easily print from a variety of smartphones and tablets.
  • Connect a smartphone or tablet directly to the printer and easily print without a network.
  • Print wirelessly, and share this all-in-one with other wireless-enabled devices.
  • Easily manage printing tasks and scan on the go, with the HP All-in-One Printer Remote mobile app.
Handle more tasks without slowing down
  • Set the pace for success with rapid print, scan, and copy speeds.
  • Save paper and conserve resources—consume up to 50% less paper with automatic two-sided printing.
  • Quickly copy, scan, and fax multipage documents with the 35-page automatic document feeder.
  • Tap and swipe the touchscreen the same way you would in a smartphone and get instant access to essential tasks.

Manufacturer Part Number
J7K33A#ABG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

AIO functions
Wireless, Print, Fax, Scan and Copy

Print
Speed
Black: Up to 30 ppm (draft, A4); Up to 18 ppm (ISO, laser-comparable); Duplex (A4): Up to 9 ipm
Colour: Up to 26 ppm (draft, A4); Up to 10 ppm (ISO, laser-comparable); Duplex (A4): Up to 6 ipm
First page out (A4, ready)2 Black: As fast as 12 sec; Colour: As fast as 15 sec
Resolution Black (best): Up to 600 x 1200 dpi; Colour (best): Up to 600 x 1200 dpi
Languages HP PCL 3 GUI, HP PCL 3 Enhanced
Wireless capability Yes, built-in WiFi 802.11b/g/n
HP ePrint capability Yes
HP Auto wireless connect Yes
Mobile printing capability3 HP ePrint, Apple AirPrint™, Wireless direct printing, Mopria™-certified, MOOBE

Scan
Type Flatbed, ADF
Technology Contact Image Sensor (CIS)
Speed Up to 8 ppm (200 ppi, b&w), up to 3.5 ppm (200 ppi, colour); Duplex speed: Up to 4 ppm (200 ppi, b&w),
up to 1.5 ppm (200 ppi, colour)
Resolution Hardware: Up to 1200 x 1200 dpi; Optical: Up to 1200 dpi; Enhanced: Up to 1200 dpi
Max scanning size ADF: 216 x 356 mm (One-sided); A4, Letter (Two-sided); Flatbed: 212 x 297 mm
Input modes Front-panel scan, copy, fax, HP Software, EWS
Grayscale levels 256
Bit depth 24-bit
File format Scan File Type supported by Software: Bitmap (.bmp), JPEG (.jpg), PDF (.pdf), PNG (.png), Rich Text (.rtf), Searchable
PDF (.pdf), Text (.txt), TIFF (.tif)
Digital sending standard features Scan to PC

Copy
Speed Black: Up to 30 cpm (draft, A4); Up to 13 cpm thru flatbed (ISO, laser-comparable);
Colour: Up to 24 cpm (draft, A4); Up to 7 cpm thru flatbed (ISO, laser-comparable)
Resolution Black (text and Graphics): Up to 600 x 600 dpi; Colour (text and graphics): Up to 600 x 600 dpi
Max copies Up to 99 copies
Copier reduce/enlarge 25 to 400%

Fax
Resolution Black (standard): 203 x 98 dpi; Colour (standard): 200 x 200 dpi
Transmission speed 4 sec per page
Memory Up to 100 pages
Fax features Faxing: Yes, colour; Faxing option: Single-sided; Auto-Redialling: Yes; Fax delayed sending: Yes (black only);
Distinctive ring detection supported: Yes; Fax forwarding supported: Yes; Fax polling supported: No;
Auto fax reduction supported: Yes; Fax telephone mode supported: Yes; Junk barrier supported: Yes,
requires Caller ID; PC interface supported: Yes, PC fax send and archive; Telephone handset supported: No;
Fax broadcasting, max locations: 20 locations
Display 6.75 cm (2.65'') CGD touchscreen

Media
Duplex print options Automatic (standard)
Duty cycle (monthly, A4)4 Up to 20,000 pages
Recommended monthly volume 200 to 800
Auto document feeder capacity Standard, 35 sheets
Supported sizes A4, A5, A6, B5(JIS), 6 x 8 in, Executive, Index card 3.5 x 5 in, Index card 4 x 6 in, Index card 5 x 8 in, Index card A4,
Index card Letter, 3 x 5 in, 4 x 6 in, 5 x 7 in, 13 x 18 cm, 8 x 10 in, 10 x 15 cm, L, Photo 2L, 8.5 x 13 in, Legal, Letter,
Statement, Envelope #10, Envelope C5, Envelope C6, Envelope DL; Envelope Monarch, Card Envelope 4.4 x 6 in
Recommended weights 60 to 105 g/m² (plain); 220 to 280 g/m² (photo); 75 to 90 g/m² (envelope); 163 to 200 g/m² (card)
Types Plain Paper, HP Photo Papers, HP Matte Brochure or Professional Paper, HP Matte Presentation Paper, HP Glossy
Brochure or Professional Paper, Other Photo Inkjet Papers, Other Matte Inkjet Papers, Other Glossy Inkjet Papers,
Inkjet Hagaki, Plain Paper, Thick, Plain Paper, Light/Recycled
Paper handling 225-sheet input tray, 60-sheet output tray
Memory 1 GB
Operating system compatibility Microsoft® Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet
connection, USB port, Microsoft® Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk space,
CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or higher
(32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space,
CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8 OS X v10.9 Mavericks,
OS X v10.10 Yosemite, OS X v10.11 El Capitan 1GB Available Space, Internet Access; (For more information,
see hplipopensource.com/hplip-web/index.html)
Minimum system requirements PC: Microsoft® Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or
Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista®: (32-bit only), 2 GB available hard disk
space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8. Windows® XP SP3 or
higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk
space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8; OS X v10.9 Mavericks,
OS X v10.10 Yosemite, OS X v10.11 El Capitan; 1GB Available Space, Internet Access; Linux (For more information,
see hplipopensource.com/hplip-web/index.html);
Mac: OS X v10.9 Mavericks, OS X v10.10 Yosemite, OS X v10.11 El Capitan, 1GB Available Space, Internet Access

Connectivity
Connectivity 1 USB 2.0; 1 Ethernet; 1 Wireless 802.11b/g/n; 1 RJ-11 fax
Network capabilities Standard (built-in Ethernet, WiFi 802.11b/g/n)
Supported network protocols Supported Network Protocols configurations (IPv4, IPv6); ARP; BOOTP; SMTP client; LLMNR; Bonjour; LP/APIPA
(Auto IP); NetBIOS/WINS; LPR/LPD; Custom Raw Port/Port9100; DNS Resolver; mDNS; SNMPv1/v3; Web Services
Discovery; Web Services Print; DHCP options: 81/RFC4702/RFC4704, 12-Hostname; 44; Syslog; Firewall; SSL/TLS
(HTTPs); Password-protected network Embedded Web server; Enable/disable network ports & device features,
802.1x wireless authentication (EAP-TLS, LEAP, and PEAP) & 802.1 Wired
Dimension (W x D x H)5 463.7 x 390 x 228.67 mm
Weight5 8.05 kg

Environmental
Operating environment Recommended operating temperature range: 15 to 32° C;
Recommended operating humidity range: 20 to 80% RH (non-condensing);
Storage temperature range: -40 to 60° C
Acoustics Acoustic power emissions: Normal mode mono 6.4 B(A) colour 6.2 B(A);
Acoustic pressure emissions: 61dB(A) ( Draft printing at 17 ppm)
Power specifications Power supply type: Internal;
Power supply required: Input voltage: 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz);
Power consumption:6 27 watts maximum, 5.5 watts (Active), 0.29 watts (Manual-Off), 1.21 watts (Sleep)
What’s in the box HP OfficeJet Pro 6960 All-in-One Printer; Setup cartridges7; Power cord; Phone cord; Setup poster; USB cable;
Ethernet cable (Not available for China, India, Japan markets)

Warranty
One-year limited hardware warranty; 24-hour, 7 days a week suppor